Stock sizes in music wire and stainless steel
Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection.
Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
ASRaymond | |
---|---|
Product Category | Washers |
Product Number | U437-0120 |
Product Name | Curved Spring Washer |
Washer Type | Bowed or Curved |
Material | Steel |
Special Fitting Configuration | Not Applicable |
Inside Diameter | 0.462 inch (11.735 mm) |