Push button heads are available as separate units to provide maximum flexibility for numerous possible solutions. The push button heads have an integrated anti rotation tab which retracts when it is not required. The insulating material of the head ensures electrical safety and the design of the push button ensures it is clearly visible and ergonomic. 22mm cut out diameter. Spring return, flush. To be used with a clip and electrical contact blocks. Plastic chrome bezel. Equipped with locking ring. IP66 ingress protection Series = BACO Cutout Diameter = 22.3mm Push Button Shape = Round Push Button Actuation = Spring Return Push Button Style = Round IP Rating = IP66
Push button heads are available as separate units to provide maximum flexibility for numerous possible solutions. The push button heads have an integrated anti rotation tab which retracts when it is not required. The insulating material of the head ensures electrical safety and the design of the push button ensures it is clearly visible and ergonomic.
22mm cut out diameter. Spring return, flush. To be used with a clip and electrical contact blocks. Plastic chrome bezel. Equipped with locking ring. IP66 ingress protection
Series = BACO
Cutout Diameter = 22.3mm
Push Button Shape = Round
Push Button Actuation = Spring Return
Push Button Style = Round
IP Rating = IP66