LID are cartridge valves for check function composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover".
The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding into a drilled sleeve.
The flow is inhibeited or permitted according to a proper pilot control.
Normally closed and normally open versions are available; cracking pressure value depends on poppet spring.
These valves are available in standard sizes 16 to 80 according to ISO 7368.
Flow up to 5600 l/min at p=6 bar. Pressure up to 350 bar.
Atos North America | |
---|---|
Product Category | Industrial Valves |
Product Number | LIDB, LIDR |
Product Name | Check Valves |
Valve Type | Check |
Media | Hydraulic |
Valve Size | 0.63 to 3.15 inch (16.00 to 80.00 mm) |
Maximum Pressure | 5076.32 psi (3573 m H2O) |