- Trained on our vast library of engineering resources.

AST Bearings LLC Plain Bearings / Sleeve Bearings AST11 6540

Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST11 6540 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST11 6540
Plain Bearings / Sleeve Bearings AST11 6540
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST11 6540
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 2.5591 inch (65.00 mm)
Housing Bore 2.7559 inch (70.00 mm)
Bearing ID 2.5634 inch (65.11 mm)
Bearing OD 2.7559 inch (70.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Sleeve Bearings  -  Metric - BSNFLNMMB161817 - Quality Bearings & Components
Specs
Bushing Type Flanged
Design Units Metric
Shaft OD 0.6286 to 0.6293 inch (15.97 to 15.98 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/8-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6250 inch (41.27 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Co., Inc.
C-Flex Bearing Co., Inc.
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details