Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 5530 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 2.1654 inch (55.00 mm) |
Housing Bore | 2.3622 inch (60.00 mm) |
Bearing ID | 2.1697 inch (55.11 mm) |
Bearing OD | 2.3622 inch (60.00 mm) |