Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 4530 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 1.7717 inch (45.00 mm) |
Housing Bore | 1.9685 inch (50.00 mm) |
Bearing ID | 1.7758 inch (45.11 mm) |
Bearing OD | 1.9685 inch (50.00 mm) |