Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 4050 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 1.5748 inch (40.00 mm) |
Housing Bore | 1.7323 inch (44.00 mm) |
Bearing ID | 1.5782 inch (40.09 mm) |
Bearing OD | 1.7323 inch (44.00 mm) |