Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 3540 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 1.3780 inch (35.00 mm) |
Housing Bore | 1.5354 inch (39.00 mm) |
Bearing ID | 1.3813 inch (35.09 mm) |
Bearing OD | 1.5354 inch (39.00 mm) |