Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 2415 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 0.9449 inch (24.00 mm) |
Housing Bore | 1.0630 inch (27.00 mm) |
Bearing ID | 0.9477 inch (24.07 mm) |
Bearing OD | 1.0630 inch (27.00 mm) |