Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 2220 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 0.8661 inch (22.00 mm) |
Housing Bore | 0.9843 inch (25.00 mm) |
Bearing ID | 0.8689 inch (22.07 mm) |
Bearing OD | 0.9843 inch (25.00 mm) |