Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 1625 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 0.6299 inch (16.00 mm) |
Housing Bore | 0.7087 inch (18.00 mm) |
Bearing ID | 0.6322 inch (16.06 mm) |
Bearing OD | 0.7087 inch (18.00 mm) |