Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 150100 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 5.9055 inch (150.00 mm) |
Housing Bore | 6.1024 inch (155.00 mm) |
Bearing ID | 5.9138 inch (150.21 mm) |
Bearing OD | 6.1024 inch (155.00 mm) |