Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 13080 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 5.1181 inch (130.00 mm) |
Housing Bore | 5.3150 inch (135.00 mm) |
Bearing ID | 5.1264 inch (130.21 mm) |
Bearing OD | 5.3150 inch (135.00 mm) |