Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 125115 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 4.9213 inch (125.00 mm) |
Housing Bore | 5.1181 inch (130.00 mm) |
Bearing ID | 4.9295 inch (125.21 mm) |
Bearing OD | 5.1181 inch (130.00 mm) |