Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 0608 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 0.2362 inch (6.00 mm) |
Housing Bore | 0.3150 inch (8.00 mm) |
Bearing ID | 0.2384 inch (6.06 mm) |
Bearing OD | 0.3150 inch (8.00 mm) |