Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 9070 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 3.5433 inch (90.00 mm) |
Housing Bore | 3.7402 inch (95.00 mm) |
Bearing ID | 3.5433 inch (90.00 mm) |