Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 30070 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 11.8110 inch (300.00 mm) |
Housing Bore | 12.0079 inch (305.00 mm) |
Bearing ID | 12.0079 inch (305.00 mm) |