Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 28060 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 11.0236 inch (280.00 mm) |
Housing Bore | 11.2205 inch (285.00 mm) |
Bearing ID | 11.2205 inch (285.00 mm) |