Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 20080 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 7.8740 inch (200.00 mm) |
Housing Bore | 8.0709 inch (205.00 mm) |
Bearing ID | 8.0709 inch (205.00 mm) |