Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 1820 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 0.7087 inch (18.00 mm) |
Housing Bore | 0.7874 inch (20.00 mm) |
Bearing ID | 0.7087 inch (18.00 mm) |