Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 11570 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 4.5276 inch (115.00 mm) |
Housing Bore | 4.7244 inch (120.00 mm) |
Bearing ID | 4.5276 inch (115.00 mm) |