- Trained on our vast library of engineering resources.

Armstrong International Actuated - Flow Control Valves - Emech™ Digital Control Valves E25F

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated - Flow Control Valves - Emech™ Digital Control Valves - E25F - Armstrong International
Three Rivers, MI, USA
Actuated - Flow Control Valves - Emech™ Digital Control Valves
E25F
Actuated - Flow Control Valves - Emech™ Digital Control Valves E25F
The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime. Valve Features 1/4 Turn action ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel Ceramic discs - durable, corrosion resistant End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges Elastomer seal options Top entry allows access to internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied) Local/remote control options Failsafe position feedback (non-contact absolute encoder) 4 membrane switches with ‘dual touch’ safety feature 3.5 digit LCD display with back light display Push button power switch 24Vdc 3.5Amp power supply

The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity.

When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of applications can be achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal.

The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime.

Valve Features

  • 1/4 Turn action
  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of CF8M (316) stainless steel
  • Ceramic discs - durable, corrosion resistant
  • End connections: NPT, BSPP, ASME Cl. 150 Flanges, Socket Weld, Sanitary Styled Flanges
  • Elastomer seal options
  • Top entry allows access to internal valve parts
  • Body temperature range: -13°F to 257°F
  • Rated pressure: 145 psi (10 bar)
  • Maximum dynamic pressure drop of 130 psi (9 bar)
  • Bubble tight (zero leakage) shut-off
  • Liquid and gas capable
  • Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI

Electronic Actuator Features

  • Analog (4-20mA)
  • Speed, position, and acceleration control
  • User defined ‘2-speed’ stroke can eliminate water hammer
  • Very high resolution capability (0.03° rotational)
  • Local closed loop control of Temperature
  • External RS232 connection (cable supplied)
  • Local/remote control options
  • Failsafe position feedback (non-contact absolute encoder)
  • 4 membrane switches with ‘dual touch’ safety feature
  • 3.5 digit LCD display with back light display
  • Push button power switch
  • 24Vdc 3.5Amp power supply
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number E25F
Product Name Actuated - Flow Control Valves - Emech™ Digital Control Valves
Valve Type Control Valve
Primary Material Stainless Steel
Media Water
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Actuated Plastic Ball Valves, Electronically Actuated Series 94 on Type-23 Multiport® Valve (1/2
Specs
Valve Type Ball
Valve Size 0.50 to 3.00 inch (12.70 to 76.20 mm)
Media Temperature 150 F (66 C)
View Details
Pressure Compensated Flow Control Valve - PCFCD-1N1 - Beswick Engineering Co., Inc.
Specs
Valve Type Metering; Choke Valves; Needle; Flow Control Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details