STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing
Valve of brass/stainless steel (SS) construction with optional
nickel-plated finish (VES).
STEAMIX 2032 is supplied as standard
with integral inlet supply risers comprising
3/4" Y-Type strainers and 3/4" ball valves
cross-linked by a SS bridge piece and lever
for simultaneous on/off control of both inlet
supplies. Complete unit is supplied fully
assembled and pressure tested, installed on
a SS hose rack. Inlet check valves required.
Armstrong International | |
---|---|
Product Category | Industrial Valves |
Product Number | 2032S |
Product Name | Steam/Water Mixing Valve STEAMIX® Series |
Valve Type | Metal Seated; Mixing; Shut Off |
Primary Material | Brass / Bronze |
Media | Water; Cold Water ; Steam |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |
PVC, PP and PVDF