Valve of brass/stainless steel (SS) construction.
STEAMIX 2031 is supplied as standard with integral inlet
supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves
cross-linked by a SS bridge piece and lever for simultaneous
on/off control of both inlet supplies. Unit is supplied fully assembled
and pressure tested. Inlet check valves required.
STEAMIX 2031 is a steam/water heater and
is recommended for use in various vessel
filling, container “top off,” barrel washing
and other similar applications or for use as
a hose station when a hose reel is desired.
Armstrong International | |
---|---|
Product Category | Industrial Valves |
Product Number | 2031 |
Product Name | Steam/Water Mixing Valve STEAMIX® Series |
Valve Type | Metal Seated; Mixing; Shut Off |
Primary Material | Brass / Bronze |
Media | Water; Cold Water ; Steam |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |