Our most economical tubing, flexible Vinyl Tubing is plasticized from non-toxic flexible PVC, and offers a wide range of chemical resistance, which makes it an ideal choice for a wide variety of industrial piping problems. This tubing will not offer the kink resistance or strength of our Polyurethane Tubing, but is an excellent choice when cost is an over-riding priority.
Ark-Plas® Products, Inc. | |
---|---|
Product Category | Tubing |
Product Number | AP01PV182VGR |
Product Name | Flexible Tubing, 68 Shore A, Green Opaque |
Type | Plastic; Electrical |
Material | Vinyl |
Shape | Round |
Color / Clarity | Solid |