Phthalate-Free Tubing is non-toxic, very flexible, and can be used in a wide range of sanitary applications. Phthalate-Free Tubing is used mainly in the Food and Beverage industry for transferring products or fluids. Phthalates are being removed from many products being manufactured and sold in the European Union and in the United States because of increased health and environmental exposure concerns.
Ark-Plas® Products, Inc. | |
---|---|
Product Category | Tubing |
Product Number | AP01PFV122VRD |
Product Name | Flexible, 70 Shore A Vinyl Phthalate-Free, Red Opaque |
Type | Plastic |
Material | Vinyl; Phthalate-Free |
Shape | Round |
Color / Clarity | Solid |
Application | General Purpose; Food & Beverage; Sanitary |