ARDE Barinco, Inc. Dicon In-Line Dispersing Wet Grinder 6X3 3600 RPM

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Carlstadt, NJ, United States
Dicon In-Line Dispersing Wet Grinder
6X3 3600 RPM
Dicon In-Line Dispersing Wet Grinder 6X3 3600 RPM
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous patch. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous patch. The Dicon grinding action repeatedly accelerates and decelerates the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number 6X3 3600 RPM
Product Name Dicon In-Line Dispersing Wet Grinder
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Feed Rate (volumetric) 3000 to 15000 GPH (3155 to 15773 ml/sec)
Mixer Type Homogenizer
Unlock Full Specs
to access all available technical data

Similar Products

Dicon In-Line Dispersing Wet Grinder - 3X1.5 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
RAMx Portable, Heavy Duty Clamp Mount Mixers -  - ARDE Barinco, Inc.
Specs
Applications / Industry Food or Beverage Processing; Water / Wastewater Treatment
Viscosity Range 1 to 5000 cps
Capacity (volumetric) 6.68 to 668 cubic feet (189 to 18927 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details