Andover Corporation Std. SWP Filter Cut-off WL 650nm, 25mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Std. SWP Filter Cut-off WL 650nm, 25mm dia. -  - Andover Corporation
Salem, NH, United States
Std. SWP Filter Cut-off WL 650nm, 25mm dia.
Std. SWP Filter Cut-off WL 650nm, 25mm dia.
Often referred to as long wave pass (LWP) and short wave pass (SWP) filters, these sharp-cut edge filters are distinguished by their high rate of transition between their region of reflection and transmission. This high rate of transition makes them an excellent choice as emission filters in fluorescence applications, and as order sorting filters in photometry. They are also very useful as stray light or trim filters, to eliminate any unwanted near band radiation. All Andover LWP/SWP filters are constructed of hard, durable first-surface dielectric coatings, and will withstand the normal cleaning and handling associated with any high-quality optical component. Their film construction is essentially a modified quarter-wave stack, using interference effects rather than absorption to isolate their spectral bands. Unlike filter glass, which is not sensitive to wavelength shift with angle, these filters will shift shorter in wavelength with an increase in their angle of incidence. This feature can be useful in applications where it may be desirable to fine tune the 50% cut-on, or cut-off wavelength. All standard edge filters are available in 50nm increments from 400nm to 1000nm. Custom edge filters are available and will be quoted upon request. Please contact one of our technical sales representatives for more specific information. Short Pass Filter Benefits Useful for redirecting a particular band of light Offers coverage over the 300 - 1000nm range Provide steeper transition than color glass filters Short Pass Filter Common Applications Fluorescence Photometry Color enhancement and combining For more demanding requirements, please see our steep-edge long pass filters. Show More Information

Often referred to as long wave pass (LWP) and short wave pass (SWP) filters, these sharp-cut edge filters are distinguished by their high rate of transition between their region of reflection and transmission. This high rate of transition makes them an excellent choice as emission filters in fluorescence applications, and as order sorting filters in photometry. They are also very useful as stray light or trim filters, to eliminate any unwanted near band radiation. All Andover LWP/SWP filters are constructed of hard, durable first-surface dielectric coatings, and will withstand the normal cleaning and handling associated with any high-quality optical component. Their film construction is essentially a modified quarter-wave stack, using interference effects rather than absorption to isolate their spectral bands. Unlike filter glass, which is not sensitive to wavelength shift with angle, these filters will shift shorter in wavelength with an increase in their angle of incidence. This feature can be useful in applications where it may be desirable to fine tune the 50% cut-on, or cut-off wavelength. All standard edge filters are available in 50nm increments from 400nm to 1000nm. Custom edge filters are available and will be quoted upon request. Please contact one of our technical sales representatives for more specific information.


Short Pass Filter Benefits

  • Useful for redirecting a particular band of light
  • Offers coverage over the 300 - 1000nm range
  • Provide steeper transition than color glass filters

Short Pass Filter Common Applications

  • Fluorescence
  • Photometry
  • Color enhancement and combining

For more demanding requirements, please see our steep-edge long pass filters.


Show More Information

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Std. SWP Filter Cut-off WL 650nm, 25mm dia.
Filter Type Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

420nm CWL, 10.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 5 mm (0.1969 inch)
View Details
248nm Optical Bandpass Filter, FWHM 10nm, 50mm dia., first-surface coated. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1.5 mm (0.0591 inch)
View Details
325nm Steep-Edge Long Pass Filter, 50.0 x 50.0mm sq. -  - Andover Corporation
Specs
Filter Type Hot Mirrors; Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1.5 mm (0.0591 inch)
View Details