Andover Corporation RG-610 Filter Glass, 50mm diameter

Description
Long pass type filter glasses are useful for order sorting applications. They block the shorter wavelengths while transmitting the longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes). All graphs show internal transmittance at the standard 3mm thickness. We can polish to other thicknesses upon request. Our in-house fabrication and polishing capabilities enable us to provide a quick turnaround on custom parts. BENEFITS Fabricated from high quality filter glass Excellent color consistency as well as sharp contrast Both surfaces precision polished Options span ultraviolet to infrared region COMMON APPLICATIONS Machine vision Astronomy Electronic Instrumentation Calibration Medical devices Show More Information Note: Corners are cropped on all 165mm sq. parts unless otherwise requested. Optional: Mounted in threaded ring - click for thread sizes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RG-610 Filter Glass, 50mm diameter -  - Andover Corporation
Salem, NH, United States
RG-610 Filter Glass, 50mm diameter
RG-610 Filter Glass, 50mm diameter
Long pass type filter glasses are useful for order sorting applications. They block the shorter wavelengths while transmitting the longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes). All graphs show internal transmittance at the standard 3mm thickness. We can polish to other thicknesses upon request. Our in-house fabrication and polishing capabilities enable us to provide a quick turnaround on custom parts. BENEFITS Fabricated from high quality filter glass Excellent color consistency as well as sharp contrast Both surfaces precision polished Options span ultraviolet to infrared region COMMON APPLICATIONS Machine vision Astronomy Electronic Instrumentation Calibration Medical devices Show More Information Note: Corners are cropped on all 165mm sq. parts unless otherwise requested. Optional: Mounted in threaded ring - click for thread sizes.

Long pass type filter glasses are useful for order sorting applications. They block the shorter wavelengths while transmitting the longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be mounted in threaded rings (click for sizes).

All graphs show internal transmittance at the standard 3mm thickness. We can polish to other thicknesses upon request.

Our in-house fabrication and polishing capabilities enable us to provide a quick turnaround on custom parts.


BENEFITS

  • Fabricated from high quality filter glass
  • Excellent color consistency as well as sharp contrast
  • Both surfaces precision polished
  • Options span ultraviolet to infrared region

COMMON APPLICATIONS

  • Machine vision
  • Astronomy
  • Electronic Instrumentation
  • Calibration
  • Medical devices

Show More Information

Note: Corners are cropped on all 165mm sq. parts unless otherwise requested.

Optional: Mounted in threaded ring - click for thread sizes.

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Color Filters
Product Name RG-610 Filter Glass, 50mm diameter
Unlock Full Specs
to access all available technical data

Similar Products

1350nm Optical Bandpass Filter, HBW 10nm, 25mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 7.9 mm (0.3110 inch)
View Details
Std. SWP Filter Cut-off WL 900nm, 25mm dia. -  - Andover Corporation
Specs
Filter Type Short Pass Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 1 mm (0.0394 inch)
View Details
1500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 5 mm (0.1969 inch)
View Details