Andover Corporation Long Pass Filters 4500nm/LWP/50mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Pass Filters 4500nm/LWP/50mm dia. -  - Andover Corporation
Salem, NH, United States
Long Pass Filters 4500nm/LWP/50mm dia.
Long Pass Filters 4500nm/LWP/50mm dia.
Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy. Constructed of hard, durable first-surface dielectric coatings on optical-quality IR-transmitting substrates, these filters will withstand normal cleaning and handling associated with any high-quality optical component. For your convenience and economy, we offer the filters in three standard sizes: 12.5mm, 25mm and 50mm dia. However, we can produce custom sizes and shapes, as well as custom optical characteristics. Contact our technical sales department for a quotation. *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. We also offer long pass filter in the UV and visible wavelength ranges, including steep-edge long pass filters. Can't find what you're looking for? Feel free to contact us. Also, check our surplus listings for more options. Show More Information General Specifications:

Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy.

Constructed of hard, durable first-surface dielectric coatings on optical-quality IR-transmitting substrates, these filters will withstand normal cleaning and handling associated with any high-quality optical component.

For your convenience and economy, we offer the filters in three standard sizes: 12.5mm, 25mm and 50mm dia. However, we can produce custom sizes and shapes, as well as custom optical characteristics. Contact our technical sales department for a quotation.

*HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details.

We also offer long pass filter in the UV and visible wavelength ranges, including steep-edge long pass filters.


Can't find what you're looking for? Feel free to contact us. Also, check our surplus listings for more options.


Show More Information

General Specifications:

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Long Pass Filters 4500nm/LWP/50mm dia.
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

450nm Steep-Edge Long Pass Filter, 25mm dia. -  - Andover Corporation
Specs
Filter Type Hot Mirrors; Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 1.5 mm (0.0591 inch)
View Details
404.7nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 4.9 mm (0.1929 inch)
View Details
1300nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 7.9 mm (0.3110 inch)
View Details
250nm Optical Bandpass Filter, HBW 10nm, 12.5mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 3.5 mm (0.1378 inch)
View Details