Andover Corporation Long Pass Filter Std. LWP Filter Cut-on WL 350nm, 50mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Pass Filter Std. LWP Filter Cut-on WL 350nm, 50mm dia. -  - Andover Corporation
Salem, NH, United States
Long Pass Filter Std. LWP Filter Cut-on WL 350nm, 50mm dia.
Long Pass Filter Std. LWP Filter Cut-on WL 350nm, 50mm dia.
Often referred to as long wave pass (LWP) and short wave pass (SWP) filters, these sharp-cut edge filters are distinguished by their high rate of transition between their region of reflection and transmission. This high rate of transition makes them an excellent choice as emission filters in fluorescence applications, and as order sorting filters in photometry. They are also very useful as stray light or trim filters, to eliminate any unwanted near band radiation. All Andover LWP/SWP filters are constructed of hard, durable first-surface dielectric coatings, and will withstand the normal cleaning and handling associated with any high-quality optical component. Their film construction is essentially a modified quarter-wave stack, using interference effects rather than absorption to isolate their spectral bands. Unlike filter glass, which is not sensitive to wavelength shift with angle, these filters will shift shorter in wavelength with an increase in their angle of incidence. This feature can be useful in applications where it may be desirable to fine-tune the 50% cut-on, or cut-off wavelength. All standard optical edge filters are available in 50nm increments from 400nm to 1000nm. Custom optical edge filters are available and will be quoted upon request. Please contact one of our technical sales representatives for more specific information. *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. For more demanding requirements, please see our steep-edge long pass filters. Show More Information

Often referred to as long wave pass (LWP) and short wave pass (SWP) filters, these sharp-cut edge filters are distinguished by their high rate of transition between their region of reflection and transmission. This high rate of transition makes them an excellent choice as emission filters in fluorescence applications, and as order sorting filters in photometry. They are also very useful as stray light or trim filters, to eliminate any unwanted near band radiation. All Andover LWP/SWP filters are constructed of hard, durable first-surface dielectric coatings,
and will withstand the normal cleaning and handling associated with any high-quality optical component. Their film construction is essentially a modified quarter-wave stack, using interference effects rather than absorption to isolate their spectral bands. Unlike filter glass, which is not sensitive to wavelength shift with angle, these filters will shift shorter in wavelength with an increase in their angle of incidence.
This feature can be useful in applications where it may be desirable to fine-tune the 50% cut-on, or cut-off wavelength.
All standard optical edge filters are available in 50nm increments from 400nm to 1000nm. Custom optical edge filters are available and will be quoted upon request. Please contact one of our technical sales representatives for more specific information.
*HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details.
For more demanding requirements, please see our steep-edge long pass filters.
Show More Information

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Long Pass Filter Std. LWP Filter Cut-on WL 350nm, 50mm dia.
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

340nm Optical Bandpass Filter, HBW 10nm, 12.5mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 6.9 mm (0.2717 inch)
View Details
1000nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 5.9 mm (0.2323 inch)
View Details
Long Pass Filters 4500nm/LWP/12.5mm dia. -  - Andover Corporation
Specs
Filter Type Long Pass Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
492nm CWL, 10.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 5 mm (0.1969 inch)
View Details