Andover Corporation Long Pass Filter 8000-11000 Custom LWP / 50mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Pass Filter 8000-11000 Custom LWP / 50mm dia. -  - Andover Corporation
Salem, NH, United States
Long Pass Filter 8000-11000 Custom LWP / 50mm dia.
Long Pass Filter 8000-11000 Custom LWP / 50mm dia.
Andover can design and fabricate custom IR long pass filters to suit your particular requirements. Every phase of the process is performed in-house, including thin-film coating design, mechanical design, substrate fabrication and coating, inspection, and environmental testing. We can coat a variety of substrate materials, including Germanium, Sapphire, Silicon, Zinc Sulfide, and Zinc Selenide. We can produce custom sizes and shapes as well. Contact us for a quotation, whether it is for prototype quantities, or production quantities. Custom IR Long Pass Filter Benefits Useful for isolating broad spectral regions Constructed of hard, durable first-surface coatings Available in standard and custom wavelengths Custom IR Long Pass Filter Common Applications Order sorting FTIR spectroscopy Thermal imaging Can't find what you're looking for? Check our surplus listings for more options.

Andover can design and fabricate custom IR long pass filters to suit your particular requirements. Every phase of the process is performed in-house, including thin-film coating design, mechanical design, substrate fabrication and coating, inspection, and environmental testing.

We can coat a variety of substrate materials, including Germanium, Sapphire, Silicon, Zinc Sulfide, and Zinc Selenide. We can produce custom sizes and shapes as well.

Contact us for a quotation, whether it is for prototype quantities, or production quantities.

Custom IR Long Pass Filter Benefits

  • Useful for isolating broad spectral regions
  • Constructed of hard, durable first-surface coatings
  • Available in standard and custom wavelengths

Custom IR Long Pass Filter Common Applications

  • Order sorting
  • FTIR spectroscopy
  • Thermal imaging

Can't find what you're looking for? Check our surplus listings for more options.

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Long Pass Filter 8000-11000 Custom LWP / 50mm dia.
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Std. SWP Filter Cut-off WL 1000nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Short Pass Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1 mm (0.0394 inch)
View Details
600nm Steep-Edge Long Pass Filter, 25mm dia. -  - Andover Corporation
Specs
Filter Type Hot Mirrors; Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 1.5 mm (0.0591 inch)
View Details