Product Details
The SSM2019 is a latest generation audio preamplifier, combining SSM preamplifier design expertise with advanced processing. The result is excellent audio performance from a monolithic device, requiring only one external gain set resistor or potentiometer. The SSM2019 is further enhanced by unity gain stability.
Key specifications include ultralow noise (1.5 dB noise figure) and THD (<0.01% at G = 100), complemented by wide bandwidth and high slew rate.
Applications for this low-cost device include microphone preamplifiers and bus summing amplifiers in professional and consumer audio equipment, sonar, and other applications requiring a low noise instrumentation amplifier with high gain capability.
Applications
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1259410-SSM2019BRNZ
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SSM2019BNZ; SSM2019BRWZ; SSM2019BRNZRL; SSM2019BRNZ;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: SSM2019
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 36V, ±5V ~ 18V
IC AMP CLASS AB MONO 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 8SOIC
SS2019 audio preamplifier SOIC N8 SMT - Amplifiers & Comparators - Audio Amplifier ICs
SS2019 audio preamplifier SOIC N8 SMT - Amplifiers & Comparators - Audio Amplifier ICs
Delivery on production packaging - Tube. This product is non-returnable.
SS2019 audio preamplifier SOIC N8 SMT - Amplifiers & Comparators - Audio Amplifier ICs
Output Power:-; Amplifier Class:-; No. of Channels:1 Channel; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | DigiKey | Win Source Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
Product Number | SSM2019BRNZ | 505-SSM2019BRNZ-ND | 1259410-SSM2019BRNZ | SSM2019BRNZ | SSM2019BRNZ | SSM2019BRNZ | 5386589 | 55AK2561 |
Product Name | Self-Contained Audio Preamplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - SSM2019BRNZ | Integrated Circuits | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Output Power Analog Devices | |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 5 to 18 volts | 10 to 36 volts | 10 to 36 volts | 10 to 36 volts | 10 to 18 volts | 18 to 10 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Package Type | PDIP; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC |