Product Details
The LT1190 is a video operational amplifier optimized for operation on ±5V, and a single 5V supply. Unlike many high speed amplifiers, this amplifier features high open-loop gain, over 85dB, and the ability to drive heavy loads to a full-power bandwidth of 20MHz at 7VP-P. In addition to its very fast slew rate, the LT1190 features a unity-gain-stable bandwidth of 50MHz and a 75° phase margin, making it extremely easy to use.
Because the LT1190 is a true operational amplifier, it is an ideal choice for wideband signal conditioning, fast integrators, active filters, and applications requiring speed, accuracy and low cost.
The LT1190 is available in 8-pin PDIP and SO packages with standard pinouts. The normally unused Pin 5 is used for a shutdown feature that shuts off the output and reduces power dissipation to a mere 15mW.
Applications
Video Amp, 1 General Purpose 8-PDIP
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Video Amp 1 General Purpose 8-PDIP
High Speed Operational Amplifiers Ultrahigh Speed Op Amp
Analog Devices, Inc. | DigiKey | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | LT1190CN8#PBF | LT1190CN8#PBF-ND | LT1190CN8#PBF | LT1190CN8#PBF | LT1190CN8#PBF | 471-LT1190CN8#PBF | LT1190CN8#PBF | LT1190CN8#PBF | LT1190CN8#PBF |
Product Name | Ultrahigh Speed Operational Amplifier | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP GENERAL PURPOSE 8DIP | Amplifier - Op Amps | Video Amps and Modules | High Speed Operational Amplifiers |
Standards | RoHS | ||||||||
Supply Voltage (VS) | 4 to 18 volts | 4.75 to 16 volts | 4.75 to 16 volts | ||||||
VOS | 10 millivolts | ||||||||
IBIAS | 2.5 µA | ||||||||
Quiescent Current (IQ) | 32000 microamps |