IC OPAMP LCD QUAD 16V 16LFCSP
Operational Amplifier, 4 Func, 15000uV Offset-Max, BIPolar, PQCC16
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 16-LFCSP (4x4)
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 16-LFCSP (4x4)
IC OPAMP LCD QUAD 16V 16LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 107588-ADD8704ACPZ-R
Packaging: Cut Reel
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 6.8MHz
Slew Rate: 6 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-LFCSP (4x4)
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.8mA
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | ADD8704ACPZ-REEL7 | ADD8704ACPZ-REEL7 | ADD8704ACPZ-REEL7 | ADD8704ACPZ-REEL7CT-ND | ADD8704ACPZ-REEL7 | 107588-ADD8704ACPZ-REEL7 |
Product Name | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - ADD8704ACPZ-REEL7 | |
Bandwidth | 6.8 MHz | |||||
Source Current (IS) | 2.8 milliamps | |||||
Standards | RoHS | |||||
Package Type | LCC16 | CSP; 16-VQFN Exposed Pad, CSP | 16-VQFN Exposed Pad, CSP | CSP; 16-LFCSP (4x4) | ||
Life Cycle Stage | OBS |