Video Amp 6 TFT-LCD Panels: Gamma Buffer 24-TSSOP
ADG8506 - 6-Channel, Muxed Input Line Inversion LCD Gamma Buffers
IC AMP TFT-LCD 24TSSOP
Video Amp, 6 TFT-LCD Panels: Gamma Buffer 24-TSSOP
IC AMP TFT-LCD 24TSSOP
Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips |
Product Number | ADD8506WWARUZR7 | ADD8506WWARUZR7 | ADD8506WWARUZR7 | ADD8506WWARUZR7TR-ND | ADD8506WWARUZR7 |
Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
Standards and Certifications | RoHS | ||||
Package Type | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; TSSOP24 | TSSOP; 24-TSSOP (0.173", 4.40mm Width) | ||
Standards | RoHS | ||||
Life Cycle Stage | OBS | ||||
Features | Rail-Rail-Out |