Video Amplifiers High Spd Shrt Bat Protect Video Filter
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
IC AMP REC FILTR 8LFCSP
Video Amp, 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Video Amp, 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Video Amp, 1 Reconstruction Filter 8-LFCSP-WD (3x3)
IC AMP REC FILTR 8LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139429-ADA4433-1WBC
Packaging: Reel - TR
Package: 8-WFDFN Exposed Pad, CSP
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 9.9MHz
Family Name: ADA4433-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13.2mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-LFCSP-WD (3x3)
Output Current per Channel: 29mA
Dual Supply Voltage (±): 2.7 V ~ 3.6 V
Alternative Parts (Cross-Reference): ADA4433-1WBCPZ-R2;
Introduction Date: April 13, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | ADA4433-1WBCPZ-R7 | ADA4433-1WBCPZ-R7 | ADA4433-1WBCPZ-R7 | ADA4433-1WBCPZ-R7CT-ND | ADA4433-1WBCPZ-R7 | 1139429-ADA4433-1WBCPZ-R7 |
Product Name | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - ADA4433-1WBCPZ-R7 |
Standards and Certifications | RoHS | |||||
Package Type | CSP; 8-WFDFN Exposed Pad, CSP | 8-WFDFN Exposed Pad, CSP | 8-LFCSP-WD (3x3) | |||
Bandwidth | 9.9 MHz | |||||
Source Current (IS) | 13.2 milliamps |