Product Details
The ADA4432-1 is a single-ended output fully integrated video reconstruction filter that combines overvoltage protection (short-to-battery [STB] protection) and short-to-ground (STG) protection on the outputs, with excellent video specifications and low power consumption. The combination of STB protection and robust ESD tolerance allows the ADA4432-1 to provide superior protection in the hostile automotive environment.
The ADA4432-1 is a single-ended input/single-ended output video filter capable of driving long back-terminated cables.
The short-to-battery protection integrated into the ADA4432-1 protects against both dc and transient overvoltage events, caused by an accidental short to a battery voltage up to 18 V. The Analog Devices, Inc., short-to-battery protection eliminates the need for large output coupling capacitors and other complicated circuits used to protect standard video amplifiers, saving space and cost.
The ADA4432-1 features a high-order filter with −3 dB cutoff frequency response at 10 MHz and 45 dB of rejection at 27 MHz. The ADA4432-1 features an internally fixed gain of 2 V/V. This makes the ADA4432-1 ideal for SD video applications, including NTSC and PAL.
The ADA4432-1 operatea on single supplies as low as 2.6 V and as high as 3.6 V while providing the dynamic range required by the most demanding video systems.
The ADA4432-1 is offered in an 8-lead, 3 mm × 3 mm LFCSP package and a 6-lead SOT-23 package. It is rated for operation over the wide automotive temperature range of −40°C to +125°C.
Appplications
Video Amp 1 Automotive Systems 8-LFCSP-WD (3x3)
IC AMP AUTO SYST 8LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139427-ADA4432-1WBC
Packaging: Reel - TR
Package: 8-WFDFN Exposed Pad, CSP
Applications: Automotive Systems
Number of Circuits: 1
Mounting: SMD
Output Type: Single-Ended
-3db Bandwidth: 10.5MHz
Family Name: ADA4432-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.6mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-LFCSP-WD (3x3)
Output Current per Channel: 50mA
Dual Supply Voltage (±): 2.6 V ~ 3.6 V
Alternative Parts (Cross-Reference): ADA4432-1WBRJZ-R7; ADA4432-1BRJZ-R7;
Introduction Date: May 16, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC AMP AUTO SYST 8LFCSP
Video Amp, 1 Automotive Systems 8-LFCSP-WD (3x3)
Video Amp, 1 Automotive Systems 8-LFCSP-WD (3x3)
Video Amp, 1 Automotive Systems 8-LFCSP-WD (3x3)
No. of Amplifiers:1Amplifie
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ADA4432-1WBCPZ-R7 | ADA4432-1WBCPZ-R7 | ADA4432-1WBCPZ-R7 | 1139427-ADA4432-1WBCPZ-R7 | ADA4432-1WBCPZ-R7 | 505-ADA4432-1WBCPZ-R7CT-ND | 47AK1218 |
Product Name | Single-Ended SD Video Filter Amplifier with Output Short-to-Battery Protection | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ADA4432-1WBCPZ-R7 | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | No. Of Amplifiers Analog Devices |
RoHS Compliant | RoHS | ||||||
Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 to 3.6 volts | |||||
Source Current (IS) | 7.6 milliamps | 7.6 milliamps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||
Package Type | SOT23; LFCSP | CSP; 8-WFDFN Exposed Pad, CSP | 8-LFCSP-WD (3x3) | 8-WFDFN Exposed Pad, CSP |