Product Details
The ADA4432-1 is a single-ended output fully integrated video reconstruction filter that combines overvoltage protection (short-to-battery [STB] protection) and short-to-ground (STG) protection on the outputs, with excellent video specifications and low power consumption. The combination of STB protection and robust ESD tolerance allows the ADA4432-1 to provide superior protection in the hostile automotive environment.
The ADA4432-1 is a single-ended input/single-ended output video filter capable of driving long back-terminated cables.
The short-to-battery protection integrated into the ADA4432-1 protects against both dc and transient overvoltage events, caused by an accidental short to a battery voltage up to 18 V. The Analog Devices, Inc., short-to-battery protection eliminates the need for large output coupling capacitors and other complicated circuits used to protect standard video amplifiers, saving space and cost.
The ADA4432-1 features a high-order filter with −3 dB cutoff frequency response at 10 MHz and 45 dB of rejection at 27 MHz. The ADA4432-1 features an internally fixed gain of 2 V/V. This makes the ADA4432-1 ideal for SD video applications, including NTSC and PAL.
The ADA4432-1 operatea on single supplies as low as 2.6 V and as high as 3.6 V while providing the dynamic range required by the most demanding video systems.
The ADA4432-1 is offered in an 8-lead, 3 mm × 3 mm LFCSP package and a 6-lead SOT-23 package. It is rated for operation over the wide automotive temperature range of −40°C to +125°C.
Appplications
IC AMP AUTO SYST SOT23-6
Sd Video Filter Amplifier With Output Short-To-Battery Protection
IC AMP AUTO SYST SOT23-6
Video Amp 1 Automotive Systems SOT-23-6
IC AMP AUTO SYST SOT23-6
Video Amp, 1 Automotive Systems SOT-23-6
Video Amp, 1 Automotive Systems SOT-23-6
Video Amp, 1 Automotive Systems SOT-23-6
VIDEO AMPLIFIER ROHS COMPLIANT: YES
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7 | ADA4432-1BRJZ-R7DKR-ND | 49AK8216 |
Product Name | Single-Ended SD Video Filter Amplifier with Output Short-to-Battery Protection | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifier Rohs Compliant Analog Devices | |
RoHS Compliant | RoHS | |||||||
Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 to 3.6 volts | 2.6 to 3.6 volts | |||||
Source Current (IS) | 7.6 milliamps | 7.6 milliamps | 7.6 milliamps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | |||||||
Package Type | SOT23; LFCSP | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | 10.5 MHz | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 |