Product Details
The ADA4432-1 is a single-ended output fully integrated video reconstruction filter that combines overvoltage protection (short-to-battery [STB] protection) and short-to-ground (STG) protection on the outputs, with excellent video specifications and low power consumption. The combination of STB protection and robust ESD tolerance allows the ADA4432-1 to provide superior protection in the hostile automotive environment.
The ADA4432-1 is a single-ended input/single-ended output video filter capable of driving long back-terminated cables.
The short-to-battery protection integrated into the ADA4432-1 protects against both dc and transient overvoltage events, caused by an accidental short to a battery voltage up to 18 V. The Analog Devices, Inc., short-to-battery protection eliminates the need for large output coupling capacitors and other complicated circuits used to protect standard video amplifiers, saving space and cost.
The ADA4432-1 features a high-order filter with −3 dB cutoff frequency response at 10 MHz and 45 dB of rejection at 27 MHz. The ADA4432-1 features an internally fixed gain of 2 V/V. This makes the ADA4432-1 ideal for SD video applications, including NTSC and PAL.
The ADA4432-1 operatea on single supplies as low as 2.6 V and as high as 3.6 V while providing the dynamic range required by the most demanding video systems.
The ADA4432-1 is offered in an 8-lead, 3 mm × 3 mm LFCSP package and a 6-lead SOT-23 package. It is rated for operation over the wide automotive temperature range of −40°C to +125°C.
Appplications
Video Amp 1 Automotive Systems 8-LFCSP-WD (3x3)
IC AMP AUTO SYST 8LFCSP
Win Source Part Number: 1021968-ADA4432-1BCP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Applications: Automotive Systems
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Single-Ended
-3db Bandwidth: 10.5 MHz
Current - Supply: 7.6 mA
Current - Output / Channel: 50 mA
Voltage - Supply, Single/Dual (±): 2.6V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad, CSP
Supplier Device Package: 8-LFCSP-WD (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: ADA4432
Analog Devices, ADA4432-1BCPZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
Delivery on production packaging - Reel. This product is non-returnable.
Analog Devices, ADA4432-1BCPZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
Analog Devices, ADA4432-1BCPZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
IC AMP AUTO SYST 8LFCSP
Video Amp, 1 Automotive Systems 8-LFCSP-WD (3x3)
IC AMP AUTO SYST 8LFCSP
IC AMP AUTO SYST 8LFCSP
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | ADA4432-1BCPZ-R2 | ADA4432-1BCPZ-R2 | ADA4432-1BCPZ-R2 | 1021968-ADA4432-1BCPZ-R2 | 8071628P | ADA4432-1BCPZ-R2 | 505-ADA4432-1BCPZ-R2TR-ND |
Product Name | Single-Ended SD Video Filter Amplifier with Output Short-to-Battery Protection | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
RoHS Compliant | RoHS | ||||||
Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 to 3.6 volts | 2.6 to 3.6 volts | ||||
Source Current (IS) | 7.6 milliamps | 7.6 milliamps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||
Package Type | SOT23; LFCSP | CSP; 8-WFDFN Exposed Pad, CSP | 8-WFDFN Exposed Pad, CSP | LFCSP WD | 8-WFDFN Exposed Pad, CSP | 8-WFDFN Exposed Pad, CSP |