IC AMP FILTER 16LFCSP
ADA4431 - Video Amplifier Filter 7.9MHz 16-QFN
IC AMP FILTER 16LFCSP
Manufacturer: Analog Devices Inc.
Category: Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package: Tape & Reel (TR)
Applications: Filter
Output Type: Rail-to-Rail
-3db Bandwidth: 7.9 MHz
Mounting Type: Surface Mount
Package / Case: 16-UFQFN Exposed Pad, CSP
Supplier Device Package: 16-LFCSP-UQ (3x3)
Base Product Number: ADA4431
Video Amp, 1 Filter 16-LFCSP-UQ (3x3)
Video Amp 1 Filter 16-LFCSP-UQ (3x3)
Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ADA4431-1YCPZ-R2 | ADA4431-1YCPZ-R2 | ADA4431-1YCPZ-R2 | ADA4431-1YCPZ-R2TR-ND | ADA4431-1YCPZ-R2 | |
Product Name | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | |
Bandwidth | 7.9 MHz | |||||
Source Current (IS) | 4.7 milliamps | |||||
Standards | RoHS | |||||
Package Type | QFN16 | 16-UFQFN Exposed Pad, CSP | 16-UFQFN Exposed Pad, CSP | CSP; 16-UFQFN Exposed Pad, CSP | ||
Life Cycle Stage | OBS |