IC AMP MPLEX AMP 24QSOP
Video Amp, 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 24QSOP
Integrated Triple Video Filter And Buffer With Selectable Cutoff Frequencies & Multiplexed I/P For Rgb, Hd/Sd
Video Amp 3 2:1 Multiplexer-Amplifie
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077393-ADA4411-3ARQZ
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 57mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | ADA4411-3ARQZ | ADA4411-3ARQZ-ND | ADA4411-3ARQZ | ADA4411-3ARQZ | ADA4411-3ARQZ | 077393-ADA4411-3ARQZ |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ADA4411-3ARQZ | |
Features | Rail-Rail-Out | |||||
Supply Voltage (VS) | 4.5 to 12 volts | |||||
Package Type | SSOP; 24-SSOP (0.154", 3.90mm Width) | SOP; QSOP; QSOP24 | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | SOP; QSOP; 24-QSOP | ||
Number of Pins | 24 |