Product Details
The AD828 is a low cost, dual video op amp optimized for use in video applications which require gains of +2 or greater and high ouput drive capability, such as cable driving. Due to its low power and single supply functionality, along with excellent differential gain and phase errors, the AD828 is ideal for power sensitive applications such as video cameras and professional video equipment.
With video specs like 0.1 dB flatness to 40 MHz and low differential gain and phase errors of 0.01% and 0.05°, along with 50 mA of output current per amplifier, the AD828 is an excellent choice for any video application. The 130 MHz gain bandwidth and 450 V/µs slew rate make the AD828 useful in many high speed applications including: video monitors, CATV, color copiers, image scanners and fax machines.
The AD828 is fully specified for operation with a single +5 V power supply and with dual supplies from ±5 V to ±15 V. this power supply flexibility, coupled with a very low supply current of 15 mA and excellent ac characteristics under all power supply conditions, make the AD828 the ideal choice for many demanding yet power sensitive applications.
The AD828 is a voltage feedback op amp which excels as a gain stage (gains>+2) or active filter and high speed video systems and achieves a settling time of 45 ns to 0.1%, with a low input offset voltage of 2 mV max.
The AD828 is available in low cost, small 8-pin plastic mini-DIP and SOIC packages.
Video Amp, 2 Voltage Feedback 8-SOIC
Video Amp, 2 Voltage Feedback 8-SOIC
Video Amp, 2 Voltage Feedback 8-SOIC
Video Amplifiers IC Dual Low Power
Manufacturer: Analog Devices Inc.
Win Source Part Number: 713350-AD828ARZ-REEL
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 130MHz
Family Name: AD828
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 450 V/μs
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): CLC5622IMX; CLC5602IMX/NOPB; CLC5622IM;
Introduction Date: September 09, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Video Amp 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
No. of Amplifiers:2Amplifie
Analog Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
Product Number | AD828ARZ-REEL7 | AD828ARZ-REEL7TR-ND | AD828ARZ-REEL7 | 713350-AD828ARZ-REEL7 | AD828ARZ-REEL7 | AD828ARZ-REEL7 | AD828ARZ-REEL7 | AD828ARZ-REEL7 | 60AK7424 |
Product Name | Dual, Low Power Video Op Amp | Video Amps and Modules | Video Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - AD828ARZ-REEL7 | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits | No. Of Amplifiers Analog Devices |
Standards | RoHS | ||||||||
Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||||||
Quiescent Current (IQ) | 7500 microamps | ||||||||
GBW | 100 MHz | ||||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) |