Video Amp 3 Differential 24-LFCSP-WQ (4x4)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 144854-AD8147ACPZ-RL
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 780MHz
Slew Rate: 3000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 24-LFCSP-WQ (4x4)
Supply Voltage - Operating: 4.5 V to 11 V, ±2.25 V to 5.5 V
Operating Supply Current: 61.5mA
Channel Output Current: 87mA
Alternative Parts (Cross-Reference): AD8147ACPZ-R7; AD8147ACPZ-R2; AD8147ACPZ-RL; AD8147ACPZ;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC AMP DIFFERENTIAL 24LFCSP
IC AMP DIFFERENTIAL 24LFCSP
Differential Amplifiers Trple Diff Dvr for Wideband Video
IC AMP DIFFERENTIAL 24LFCSP
AD8147 - Video Amplifier
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Rochester Electronics | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | AD8147ACPZ-RL | 144854-AD8147ACPZ-RL | AD8147ACPZ-RL | AD8147ACPZ-RL | AD8147ACPZ-RL | AD8147ACPZ-RL | AD8147ACPZ-RL | AD8147ACPZ-RL-ND |
Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - AD8147ACPZ-RL | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Differential Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
Standards and Certifications | RoHS | |||||||
Package Type | CSP; 24-WFQFN Exposed Pad, CSP | CSP; 24-LFCSP-WQ (4x4) | 24-LFCSP-WQ (4x4) | CSP; 24-WFQFN Exposed Pad, CSP | CSP; LFCSP24 | 24-WFQFN Exposed Pad, CSP | ||
Operating Range | Differential | |||||||
Supply Voltage (VS) | 4.5 to 11 volts | 4.5 to 11 volts | ||||||
Source Current (IS) | 61.5 milliamps | 61.5 milliamps |