IC AMP DIFFERENTIAL 24LFCSP
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Video Amp 3 Differential 24-LFCSP-WQ (4x4)
AD8147 - Video Amplifier
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or receiving signals over long cable lengths, driving a balanced ADC input and looking for complementary outputs.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±5V
Maximum Input Resistance = 1kOhms
Maximum Voltage Gain = 2V/V
Typical Gain Bandwidth Product = 780MHz
Minimum CMRR = -49dB
Number of Channels per Chip = 3
Mounting Type = Surface Mount
Package Type = LFCSP
Delivery on production packaging - Reel. This product is non-returnable.
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or receiving signals over long cable lengths, driving a balanced ADC input and looking for complementary outputs.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±5V
Maximum Input Resistance = 1kOhms
Maximum Voltage Gain = 2V/V
Typical Gain Bandwidth Product = 780MHz
Minimum CMRR = -49dB
Number of Channels per Chip = 3
Mounting Type = Surface Mount
Package Type = LFCSP
Differential Amplifiers by Analog Devices are integrated and optimised for differential signalling applications. These speciality amplifiers have inherent common mode rejection properties that provide a low harmonic distortion with an output gain and phase matching. Applications include driving or receiving signals over long cable lengths, driving a balanced ADC input and looking for complementary outputs.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 5 V
Typical Dual Supply Voltage = ±5V
Maximum Input Resistance = 1kOhms
Maximum Voltage Gain = 2V/V
Typical Gain Bandwidth Product = 780MHz
Minimum CMRR = -49dB
Number of Channels per Chip = 3
Mounting Type = Surface Mount
Package Type = LFCSP
IC AMP DIFFERENTIAL 24LFCSP
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | AD8147ACPZ-R2 | AD8147ACPZ-R2CT-ND | AD8147ACPZ-R2 | AD8147ACPZ-R2 | 8778827P | AD8147ACPZ-R2 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | ||
Package Type | 87 mA | 24-WFQFN Exposed Pad, CSP | CSP; 24-WFQFN Exposed Pad, CSP | WFQFN24 | LFCSP | |
Slew Rate | 3000 V/µs | |||||
Supply Voltage (VS) | 4.5 to 11 volts | |||||
Number of Pins | 24 | |||||
Standards and Certifications | RoHS |