AD8146 - Video Amplifier
Manufacturer: Analog Devices Inc.
Win Source Part Number: 138208-AD8146ACPZ-R2
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 900MHz
Slew Rate: 3000 V/μs
Categories: Integrated Circuits
Case / Package: 24-LFCSP-WQ (4x4)
Supply Voltage - Operating: 4.5 V to 11 V, ±2.25 V to 5.5 V
Operating Supply Current: 57mA
Channel Output Current: 87mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC AMP DIFFERENTIAL 24LFCSP
IC AMP DIFFERENTIAL 24LFCSP
Video Amp 3 Differential 24-LFCSP-WQ (4x4)
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Video Amp, 3 Differential 24-LFCSP-WQ (4x4)
Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | AD8146ACPZ-R2 | 138208-AD8146ACPZ-R2 | AD8146ACPZ-R2 | AD8146ACPZ-R2 | AD8146ACPZ-R2 | AD8146ACPZ-R2TR-ND |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - AD8146ACPZ-R2 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | |
Standards | RoHS | |||||
Package Type | WFQFN24 | CSP; 24-LFCSP-WQ (4x4) | 87 mA | CSP; 24-WFQFN Exposed Pad, CSP | 24-WFQFN Exposed Pad, CSP | |
Life Cycle Stage | OBS | |||||
Operating Range | Differential | |||||
Bandwidth | 900 MHz |