Manufacturer: Analog Devices Inc.
Win Source Part Number: 767573-AD8142ACPZ-RL
Packaging: Reel package
Package: 24-WFQFN Exposed Pad, CSP
Applications: Driver
Number of Circuits: 3
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 285MHz
Family Name: AD8142
Categories: Integrated Circuits (ICs)
Operating Supply Current: 47mA
Manufacturer Package: 24-LFCSP-WQ (4x4)
SR - Slew Rate: 1250 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): THS7347IPHPR; THS7327PHPRG4; LM1269NA;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Video Amp 3 Driver 24-LFCSP (4x4)
IC AMP DRIVER 24LFCSP
IC AMP DRIVER 24LFCSP
Video Amplifiers Triple for Wideband Video
Video Amp, 3 Driver 24-LFCSP (4x4)
Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | 767573-AD8142ACPZ-RL | AD8142ACPZ-RL | AD8142ACPZ-RL | AD8142ACPZ-RL | AD8142ACPZ-RL | AD8142ACPZ-RL-ND |
Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - AD8142ACPZ-RL | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules |
Operating Range | Driver | |||||
Standards and Certifications | RoHS | |||||
Package Type | CSP; 24-WFQFN Exposed Pad, CSP | 24-LFCSP (4x4) | 24-WFQFN Exposed Pad, CSP | |||
Bandwidth | 285 MHz |