Product Details
The AD8141 and AD8142 are triple, low cost, differential or single-ended-input-t
The drivers have an internal common-mode feedback loop that provides output amplitude and phase matching, achieving −50 dB balance error at 50 MHz and thereby suppressing even-order harmonics and minimizing radiated electromagnetic interference (EMI).
The AD8142 includes a unique sync-on-common-mode feature that allows the user to transmit balanced horizontal and vertical video sync signals over the three common-mode channels. Additionally, the AD8141 and AD8142 both have a disable feature that, when asserted, produces high-Z outputs, allowing line isolation and easy multiplexing.
The AD8141 and AD8142 are available in a 24-lead 4 mm × 4 mm LFCSP and operate over a temperature range of −40°C to +85°C. They can be used with the AD8145 triple differential-to-sing
Applications
IC AMP DRIVER 24LFCSP
Video Amp 3 Driver 24-LFCSP (4x4)
Video Amp, 3 Driver 24-LFCSP (4x4)
Video Amplifiers Triple for Wideband Video
IC AMP DRIVER 24LFCSP
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips |
Product Number | AD8141ACPZ-RL | AD8141ACPZ-RL | AD8141ACPZ-RL | AD8141ACPZ-RL-ND | AD8141ACPZ-RL | AD8141ACPZ-RL |
Product Name | Low Cost, Triple Differential Drivers for Wideband Video | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules |
RoHS Compliant | RoHS | |||||
Supply Voltage (VS) | 0.0 to 5 volts | 4.5 to 5.5 volts | ||||
Source Current (IS) | 44 milliamps | 44 milliamps | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||
Package Type | LFCSP | 24-LFCSP (4x4) | CSP; 24-WFQFN Exposed Pad, CSP | 24-WFQFN Exposed Pad, CSP |