Product Details
The AD813 is a low power, single supply triple video amplifier. Each of the three current feedback amplifiers has 50 mA of output current, and is optimized for driving one back terminated video load (150 W). The AD813 features gain flatness of 0.1 dB to 50 MHz while offering differential gain and phase error of 0.03% and 0.06°. This makes the AD813 ideal for broadcast and consumer video electronics.
The AD813 offers low power of 5.5 mA per amplifier max and runs on a single +3 V power supply. The outputs of each amplifier swing to within one volt of either supply rail to easily accommodate video signals. While operating on a single +5 V supply the AD813 still achieves 0.1 dB flatness to 20 MHz and 0.05% & 0.05° of differential gain and phase performance. All this is offered in a small 14-pin plastic DIP or SOIC package. These features make this triple amplifier ideal for portable and battery powered applications where size and power are critical.
The outstanding bandwidth of 125 MHz along with 500 V/µs of slew rate make the AD813 useful in many general purpose, high speed applications where a single +3 V or dual power supplies up to ±15 V are needed. Furthermore the AD813 contains a high speed disable function for each amplifier in order to power down the amplifier or high impedance the output. This can then be used in video multiplexing applications. The AD813 is available in the industrial temperature range of -40°C to +85°C in plastic DIP and SOIC packages as well as chips.
Video Amp 3 Current Feedback 14-SOIC
Video Amplifiers SGL Supply Low Power Triple
OP Amp Triple Current Fdbk R-R O/P ±18V/36V 14-Pin SOIC N T/R
IC AMP CURRENT FEEDBACK 14SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767572-AD813ARZ-14-R
Packaging: Reel package
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Current Feedback
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 100MHz
Family Name: AD813A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 250 V/μs
Dual Supply Voltage (±): 2.4 V ~ 36 V, ±1.2 V ~ 18 V
Alternative Parts (Cross-Reference): CLC5623IM; CLC5623IMX; CLC5623IN/NOPB;
Introduction Date: September 16, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 14SOIC
IC AMP CURRENT FEEDBACK 14SOIC
Video Amp, 3 Current Feedback 14-SOIC
Video Amp, 3 Current Feedback 14-SOIC
Video Amp, 3 Current Feedback 14-SOIC
Analog Devices, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7 | 84-AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7 | 767572-AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7 | AD813ARZ-14-REEL7TR-ND |
Product Name | Single Supply, Low Power Triple Video Amplifier | Video Amps and Modules | Video Amplifiers | OP Amp Triple Current Fdbk R-R O/P ±18V/36V 14-Pin SOIC N T/R | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - AD813ARZ-14-REEL7 | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.4 to 36 volts | 2.4 to 36 volts | 2.4 to 36 volts | 2.4 to 36 volts | |||||
VOS | 5 millivolts | 2 millivolts | |||||||
IBIAS | 30 µA | 0.5000 µA | |||||||
Quiescent Current (IQ) | 4500 microamps |