Product Details
The AD812 is a low power, single supply, dual video amplifier. Each of the amplifiers have 50 mA of output current and are optimized for driving one back terminated video load (150 Ω) each. Each amplifier is a current feedback amplifier and features gain flatness of 0.1 dB to 40 MHz while offering differential gain and phase error of 0.02% and 0.02°. This makes the AD812 ideal for professional video electronics such as cameras and video switchers.
The AD812 offers low power of 4.0 mA per amplifier max (VS = +5 V) and can run on a single +3 V power supply. The outputs of each amplifier swing to within one volt of either supply rail to easily accommodate video signals of 1 Vp-p. Also, at gains of +2 the AD812 can swing 3 V p-p on a single +5 V power supply. All this is offered in a small 8-pin plastic DIP or 8-pin SOIC package. These features make this dual amplifier ideal for portable and battery powered applications where size and power is critical.
The outstanding bandwidth of 145 MHz along with 1600 V/µs of slew rate make the AD812 useful in many general purpose high speed applications where a single +5 V or dual power supplies up to ±15 V are available. The AD812 is available in the industrial temperature range of -40°C to +85°C.
Lead free package option available (AD812ARZ, AD812ARZ-REEL, AD812ARZ-REEL7).
Video Amp 2 Current Feedback 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 121867-AD812ARZ-REEL
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 145MHz
Slew Rate: 1600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 36 V, ±1.2 V to 18 V
Operating Supply Current: 4.5mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amplifiers Dual Crnt Feedback Low Power
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amp, 2 Current Feedback 8-SOIC
VIDEO AMPLIFIER ROHS COMPLIANT: YES
Analog Devices, Inc. | Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | AD812ARZ-REEL7 | AD812ARZ-REEL7 | 121867-AD812ARZ-REEL7 | AD812ARZ-REEL7 | AD812ARZ-REEL7 | AD812ARZ-REEL7 | AD812ARZ-REEL7 | 505-AD812ARZ-REEL7TR-ND | 60AK7270 |
Product Name | Dual, Current Feedback Low Power Op Amp | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - AD812ARZ-REEL7 | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifier Rohs Compliant Analog Devices |
Standards | RoHS | ||||||||
Supply Voltage (VS) | 2.4 to 36 volts | 2.4 to 36 volts | 2.4 to 36 volts | ||||||
Quiescent Current (IQ) | 4500 microamps | ||||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||||
Package Type | PDIP; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |